DELL logo

DELL S2825cdn Laser A4 600 x 600 DPI 28 ppm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97434
Info modified on:
26 Jun 2024, 05:37:18
Short summary description DELL S2825cdn Laser A4 600 x 600 DPI 28 ppm:

DELL S2825cdn, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Black

Long summary description DELL S2825cdn Laser A4 600 x 600 DPI 28 ppm:

DELL S2825cdn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 28 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.