DELL logo

DELL Latitude E6320 Intel® Core™ i5 i5-3320M Laptop 33,8 cm (13.3") HD 4 GB DDR2-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55480
Info modified on:
24 Jan 2025, 20:58:06
Short summary description DELL Latitude E6320 Intel® Core™ i5 i5-3320M Laptop 33,8 cm (13.3") HD 4 GB DDR2-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL Latitude E6320, Intel® Core™ i5, 2,6 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E6320 Intel® Core™ i5 i5-3320M Laptop 33,8 cm (13.3") HD 4 GB DDR2-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL Latitude E6320. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.