DELL logo

DELL PowerConnect W-3400 network management device 4000 Mbit/s Ethernet LAN

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24460
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL PowerConnect W-3400 network management device 4000 Mbit/s Ethernet LAN:

DELL PowerConnect W-3400, 4000 Mbit/s, 64000 entries, 4096 user(s), 10,100,1000 Mbit/s, 1000Base-T/1000Base-X, 3DES

Long summary description DELL PowerConnect W-3400 network management device 4000 Mbit/s Ethernet LAN:

DELL PowerConnect W-3400. Firewall throughput: 4000 Mbit/s, MAC address table: 64000 entries, Number of users: 4096 user(s). Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 1000Base-T/1000Base-X. Security algorithms: 3DES. Connectivity technology: Wired. Power supply: 45 W, AC input voltage: 90-264 V, AC input frequency: 47/63 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.