DELL PowerVault NX3100 NAS, Rack (2U), Intel® Xeon® 5000 Sequence, E5620, DDR3, Windows Storage Server 2008
DELL PowerVault NX3100 NAS. Chassis type: Rack (2U). Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5620, Processor frequency: 2,4 GHz. Internal memory type: DDR3. Operating system installed: Windows Storage Server 2008