DELL logo

DELL Precision T1700 Intel® Xeon® E3 V3 Family E3-1226V3 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Workstation Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18243
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Precision T1700 Intel® Xeon® E3 V3 Family E3-1226V3 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Workstation Black:

DELL Precision T1700, 3,3 GHz, Intel® Xeon® E3 V3 Family, 8 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T1700 Intel® Xeon® E3 V3 Family E3-1226V3 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Workstation Black:

DELL Precision T1700. Processor frequency: 3,3 GHz, Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1226V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics P4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 365 W. Chassis type: Mini Tower. Product type: Workstation

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.