DELL PowerVault MD1200, 0,6 TB, HDD, Serial Attached SCSI (SAS), 3.5", 28,4 kg, Grey
DELL PowerVault MD1200. Total installed storage capacity: 0,6 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5", Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 482 mm, Depth: 594 mm, Height: 87 mm, Weight: 28,4 kg. Product color: Grey