DELL Inspiron 5320, Intel® Core™ i5, 33,8 cm (13.3"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Home
DELL Inspiron 5320. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1240P. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Grey. Weight: 1,3 kg