Dell Wyse logo

Dell Wyse Z90Q7 2 GHz Windows Embedded Standard 7 1,85 kg Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58851
Info modified on:
26 Jun 2024, 10:59:44
Short summary description Dell Wyse Z90Q7 2 GHz Windows Embedded Standard 7 1,85 kg Black:

Dell Wyse Z90Q7, 2 GHz, AMD G, 4 GB, DDR3-SDRAM, 16 GB, Flash

Long summary description Dell Wyse Z90Q7 2 GHz Windows Embedded Standard 7 1,85 kg Black:

Dell Wyse Z90Q7. Processor frequency: 2 GHz, Processor family: AMD G. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.