Dell Wyse logo

Dell Wyse Z90D8 1,65 GHz Windows Embedded 8 Standard 1,1 kg Black G-T56N

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72425
Info modified on:
26 Jun 2024, 10:24:03
Short summary description Dell Wyse Z90D8 1,65 GHz Windows Embedded 8 Standard 1,1 kg Black G-T56N:

Dell Wyse Z90D8, 1,65 GHz, AMD G, G-T56N, 2 GB, DDR3-SDRAM, 1066 MHz

Long summary description Dell Wyse Z90D8 1,65 GHz Windows Embedded 8 Standard 1,1 kg Black G-T56N:

Dell Wyse Z90D8. Processor frequency: 1,65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6320. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.