Dell Wyse logo

Dell Wyse T50 with wireless 1 GHz Linux 450 g Black, White PXA510

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22241
Info modified on:
26 Jun 2024, 06:13:44
Short summary description Dell Wyse T50 with wireless 1 GHz Linux 450 g Black, White PXA510:

Dell Wyse T50 with wireless, 1 GHz, Marvell ARM, PXA510, 1 GB, DDR3-SDRAM, 1 GB

Long summary description Dell Wyse T50 with wireless 1 GHz Linux 450 g Black, White PXA510:

Dell Wyse T50 with wireless. Processor frequency: 1 GHz, Processor family: Marvell ARM, Processor model: PXA510. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 GB, Storage media: Flash, Compatible memory cards: SD. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X). Product color: Black, White, Cable lock slot type: Kensington

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.