Dell Wyse logo

Dell Wyse P20 Black TERA1100

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38915
Info modified on:
10 Aug 2024, 07:57:56
Short summary description Dell Wyse P20 Black TERA1100:

Dell Wyse P20, TERA1100, 0,125 GB, DDR-SDRAM, 0,064 GB, Flash, 10/100/1000Base-T(X)

Long summary description Dell Wyse P20 Black TERA1100:

Dell Wyse P20. Processor model: TERA1100. Internal memory: 0,125 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 0,064 GB, Storage media: Flash. Cabling technology: 10/100/1000Base-T(X). Product color: Black, LED indicators: Power

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.