Dell Wyse logo

Dell Wyse 5060 2,4 GHz 930 g Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70772
Info modified on:
14 Mar 2024, 19:51:20
Short summary description Dell Wyse 5060 2,4 GHz 930 g Black:

Dell Wyse 5060, 2,4 GHz, AMD G, 4 GB, DDR3L-SDRAM, 32 GB, Flash

Long summary description Dell Wyse 5060 2,4 GHz 930 g Black:

Dell Wyse 5060. Processor frequency: 2,4 GHz, Processor family: AMD G. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Cabling technology: 10/100/1000Base-T(X). Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.