DeepCool logo

DeepCool BARONKASE LIQUID Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70525
Info modified on:
13 Feb 2025, 15:49:07
End of life date:
02 Dec 2024
Short summary description DeepCool BARONKASE LIQUID Black:

DeepCool BARONKASE LIQUID, PC, Black, ATX, micro ATX, Mini-ATX, Mini-ITX, SPCC, Tempered glass, Multi, 16,8 cm

Long summary description DeepCool BARONKASE LIQUID Black:

DeepCool BARONKASE LIQUID. Type: PC, Product color: Black, Supported motherboard form factors: ATX, micro ATX, Mini-ATX, Mini-ITX. Supported power supply form factors: ATX, PS2. Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm, Top fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 215 mm, Depth: 423 mm, Height: 470 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.