DeepCool Kendomen TI, Midi Tower, PC, Black, ATX, micro ATX, Mini-ITX, ABS synthetics, Galvanized steel, Gaming
DeepCool Kendomen TI. Form factor: Midi Tower, Type: PC, Product color: Black. Power supply location: Bottom, Supported power supply form factors: ATX, PS2. Front fans installed: 2x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5,5.25". Width: 200 mm, Depth: 491 mm, Height: 486 mm