Dataflex logo

Dataflex 26.103 mobile device charger Universal Black AC Indoor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5083
Info modified on:
10 Aug 2024, 06:38:38
Short summary description Dataflex 26.103 mobile device charger Universal Black AC Indoor:

Dataflex 26.103, Indoor, AC, Black

Long summary description Dataflex 26.103 mobile device charger Universal Black AC Indoor:

Dataflex 26.103. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 240 V. USB 2.0 ports quantity: 1, USB Type-C ports quantity: 1, Power protection features: Surge protection. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.