Dahua Technology logo

Dahua Technology PFM321 power adapter/inverter Black

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65756
Info modified on:
14 Mar 2024, 17:36:40
Short summary description Dahua Technology PFM321 power adapter/inverter Black:

Dahua Technology PFM321, 100-240 V, 50/60 Hz, 12 V, AC-to-DC, 0.5 A, 1 A

Long summary description Dahua Technology PFM321 power adapter/inverter Black:

Dahua Technology PFM321. Input voltage: 100-240 V, Input frequency: 50/60 Hz, Output voltage: 12 V. Product color: Black. Certification: CE, FCC, CEC. Width: 84 mm, Depth: 41 mm, Height: 26 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.