Dahua Technology logo

Dahua Technology Pro HAC-EB2401 security camera Dome CCTV security camera Indoor & outdoor 2560 x 1440 pixels Ceiling

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12749
Info modified on:
14 Mar 2024, 19:51:12
Short summary description Dahua Technology Pro HAC-EB2401 security camera Dome CCTV security camera Indoor & outdoor 2560 x 1440 pixels Ceiling:

Dahua Technology Pro HAC-EB2401, CCTV security camera, Indoor & outdoor, Wired, CE (EN55032, EN55024, EN50130-4) FCC (CFR 47 FCC Part 15 subpartB, ANSI C63.4-2014) UL..., Ceiling, White

Long summary description Dahua Technology Pro HAC-EB2401 security camera Dome CCTV security camera Indoor & outdoor 2560 x 1440 pixels Ceiling:

Dahua Technology Pro HAC-EB2401. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: White, Form factor: Dome. Minimum illumination: 0,01 lx, Field of view (FOV) angle: 180°, White balance: Auto, Manual. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"), Number of effective pixels (H x V): 2688 x 1520 pixels. Fixed focal length: 1,18 mm, Closest focusing distance: 0,1 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.