Dahua Technology logo

Dahua Technology MNVR4104 Black

Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1958
Info modified on:
21 Oct 2022, 17:49:16
Short summary description Dahua Technology MNVR4104 Black:

Dahua Technology MNVR4104, 4 channels, 800 x 600 pixels, G.711 A-law, G.711 μ-law, PCM, H.264, H.265, Embedded LINUX, NTSC, PAL

Long summary description Dahua Technology MNVR4104 Black:

Dahua Technology MNVR4104. Video input channels: 4 channels, Maximum resolution: 800 x 600 pixels, Audio formats supported: G.711 A-law, G.711 μ-law, PCM. HDD interface: SATA, HDD size: 2.5". Ethernet LAN data rates: 10,100 Mbit/s, Compatible memory cards: SD. Product color: Black, Certification: CE\FCC\EN50155\ISO7637-2\ISO16750\BIS. Power consumption (typical): 10,2 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.