Dahua Technology logo

Dahua Technology ASI6214S-PW access control reader Face recognition terminal Black, Grey

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12585
Info modified on:
01 Nov 2023, 11:25:44
Short summary description Dahua Technology ASI6214S-PW access control reader Face recognition terminal Black, Grey:

Dahua Technology ASI6214S-PW, Face recognition terminal, Fingerprint reader, Access code reader, Wi-Fi, Access chip/card reader, IP65

Long summary description Dahua Technology ASI6214S-PW access control reader Face recognition terminal Black, Grey:

Dahua Technology ASI6214S-PW. Display type: LCD, Display diagonal: 10,9 cm (4.3"), Display size (HxV): 480 x 272 mm. Sensor type: CMOS. Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100. Input voltage: 12 V, Input current: 1.5 A, Power consumption (max): 12 W. Width: 90,1 mm, Depth: 27 mm, Height: 180,1 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.