D-Link logo

D-Link DWS-3024 network switch Managed Power over Ethernet (PoE)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92420
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DWS-3024 network switch Managed Power over Ethernet (PoE):

D-Link DWS-3024, Managed, Full duplex, Power over Ethernet (PoE)

Long summary description D-Link DWS-3024 network switch Managed Power over Ethernet (PoE):

D-Link DWS-3024. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3af, IEEE 802.3x. Power over Ethernet (PoE)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.