D-Link logo

D-Link DSL-G624T wireless router Fast Ethernet Grey, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47417
Info modified on:
21 Oct 2022, 10:32:10
Short summary description D-Link DSL-G624T wireless router Fast Ethernet Grey, Silver:

D-Link DSL-G624T, 802.11g, Ethernet LAN, ADSL2+, Grey, Silver

Long summary description D-Link DSL-G624T wireless router Fast Ethernet Grey, Silver:

D-Link DSL-G624T. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA. Product color: Grey, Silver. Antenna design: External

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.