D-Link logo

D-Link Wireless N300 ADSL2+ Modem Router DSL-2745 wireless router Gigabit Ethernet Single-band (2.4 GHz) White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116333
Info modified on:
27 Sept 2022, 09:28:35
Short summary description D-Link Wireless N300 ADSL2+ Modem Router DSL-2745 wireless router Gigabit Ethernet Single-band (2.4 GHz) White:

D-Link Wireless N300 ADSL2+ Modem Router DSL-2745, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, ADSL, White, Portable router

Long summary description D-Link Wireless N300 ADSL2+ Modem Router DSL-2745 wireless router Gigabit Ethernet Single-band (2.4 GHz) White:

D-Link Wireless N300 ADSL2+ Modem Router DSL-2745. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WEP, WPS. Routing protocols: RIP-1, RIP-2. Product type: Portable router, Product color: White, LED indicators: LAN, Power, WLAN, WPS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.