D-Link logo

D-Link DSL-226 wireless router Fast Ethernet Single-band (2.4 GHz) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26597
Info modified on:
10 Aug 2024, 11:30:38
Short summary description D-Link DSL-226 wireless router Fast Ethernet Single-band (2.4 GHz) White:

D-Link DSL-226, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, White, Tabletop router

Long summary description D-Link DSL-226 wireless router Fast Ethernet Single-band (2.4 GHz) White:

D-Link DSL-226. WAN connection type: RJ-45. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3i, IEEE 802.3u. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA2, WPS. Product type: Tabletop router, Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.