D-Link logo

D-Link DIR-X5460 wired router Gigabit Ethernet Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220772
Info modified on:
20 Dec 2023, 16:49:55
End of life date:
01 Dec 2022
Short summary description D-Link DIR-X5460 wired router Gigabit Ethernet Black:

D-Link DIR-X5460, Ethernet WAN, Gigabit Ethernet, Black

Long summary description D-Link DIR-X5460 wired router Gigabit Ethernet Black:

D-Link DIR-X5460. Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE..., Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit AES, WPS. Flash memory: 128 MB, Internal memory: 512 MB, Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista. Product color: Black, LED indicators: Network, Power, USB. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Output voltage: 12 V

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.