D-Link logo

D-Link DIR-615 wireless router Fast Ethernet Black, White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
416612
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DIR-615 wireless router Fast Ethernet Black, White:

D-Link DIR-615, Wi-Fi 4 (802.11n), Ethernet LAN, Black, White

Long summary description D-Link DIR-615 wireless router Fast Ethernet Black, White:

D-Link DIR-615. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA2, WPS, WPS-PBC, WPS-PIN. Product color: Black, White, LED indicators: LAN, Power, WLAN. Antenna gain level (max): 2 dBi

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.