D-Link logo

D-Link DGS-1210-52MP Managed L2 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
354961
Info modified on:
26 Jun 2025, 11:16:18
Short summary description D-Link DGS-1210-52MP Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:

D-Link DGS-1210-52MP, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description D-Link DGS-1210-52MP Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:

D-Link DGS-1210-52MP. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 104 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power connector: AC-in jack. Rack mounting, Form factor: 1U

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.