D-Link DES-1008D/RU, Unmanaged, Fast Ethernet (10/100), Full duplex
D-Link DES-1008D/RU. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 2000 entries, Switching capacity: 1,6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x