D-Link logo

D-Link DCS-8515LH security camera Dome IP security camera Indoor 1280 x 720 pixels Desk/Wall

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199452
Info modified on:
14 Mar 2024, 19:48:10
End of life date:
01 Sept 2022
Short summary description D-Link DCS-8515LH security camera Dome IP security camera Indoor 1280 x 720 pixels Desk/Wall:

D-Link DCS-8515LH, IP security camera, Indoor, Wireless, CE, CE LVD, FCC, ICES, Desk/Wall, Black, White

Long summary description D-Link DCS-8515LH security camera Dome IP security camera Indoor 1280 x 720 pixels Desk/Wall:

D-Link DCS-8515LH. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Desk/Wall, Product color: Black, White, Form factor: Dome. Lens viewing angle, horizontal: 96°, Lens viewing angle, vertical: 53°, Lens viewing angle, diagonal: 120°. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Fixed focal length: 2,55 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.