D-Link logo

D-Link DCS-5000L security camera IP security camera Indoor 640 x 480 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58631
Info modified on:
07 Mar 2024, 15:34:52
Short summary description D-Link DCS-5000L security camera IP security camera Indoor 640 x 480 pixels:

D-Link DCS-5000L, IP security camera, Indoor, Wired & Wireless, • CE • CE LVD • FCC • C-Tick, Black, White, 57°

Long summary description D-Link DCS-5000L security camera IP security camera Indoor 640 x 480 pixels:

D-Link DCS-5000L. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Product color: Black, White. Lens viewing angle, horizontal: 57°, Lens viewing angle, vertical: 42°, Lens viewing angle, diagonal: 68°. Sensor type: CMOS, Optical sensor size: 25,4 / 5 mm (1 / 5"). Digital zoom: 4x, Fixed focal length: 2,2 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.