D-Link logo

D-Link DAP-2310 300 Mbit/s Power over Ethernet (PoE)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207341
Info modified on:
14 Apr 2024, 05:43:38
End of life date:
01 Dec 2020
Short summary description D-Link DAP-2310 300 Mbit/s Power over Ethernet (PoE):

D-Link DAP-2310, 2.4 GHz, 300 Mbit/s, 128-bit WEP, 64-bit WEP, 802.1x RADIUS, HTTPS, SSH, SSID, WDS, WPA, WPA2, 10,100,1000 Mbit/s

Long summary description D-Link DAP-2310 300 Mbit/s Power over Ethernet (PoE):

D-Link DAP-2310. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, HTTPS, SSH, SSID, WDS, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE)

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.