CyberPower logo

CyberPower RBP0016 UPS battery Sealed Lead Acid (VRLA) 24 V

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55734
Info modified on:
27 Mar 2024, 10:04:56
Short summary description CyberPower RBP0016 UPS battery Sealed Lead Acid (VRLA) 24 V:

CyberPower RBP0016, Sealed Lead Acid (VRLA), 24 V, 2 pc(s), Black, 4,7 kg, 201,5 mm

Long summary description CyberPower RBP0016 UPS battery Sealed Lead Acid (VRLA) 24 V:

CyberPower RBP0016. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 24 V, Number of batteries included: 2 pc(s). Weight: 4,7 kg, Width: 201,5 mm, Height: 65 mm. Package width: 250 mm, Package height: 93 mm, Package depth: 305 mm. Country of origin: China

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.