CoolBox logo

CoolBox CR-500BT card reader Internal Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18960
Info modified on:
26 Jan 2018, 04:52:33
Short summary description CoolBox CR-500BT card reader Internal Black:

CoolBox CR-500BT, Black, 91,5 mm, 102 mm, 25,5 mm, - Windows ME/2000/XP/Vista - MAC OS - Linux, 91,5 x 102 x 25,5 mm

Long summary description CoolBox CR-500BT card reader Internal Black:

CoolBox CR-500BT. Product color: Black. Width: 91,5 mm, Depth: 102 mm, Height: 25,5 mm. Compatible operating systems: - Windows ME/2000/XP/Vista - MAC OS - Linux. Dimensions (WxDxH): 91,5 x 102 x 25,5 mm. I/O ports: USB2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.