Conen Mounts logo

Conen Mounts FSH-SM monitor mount accessory

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13593
Info modified on:
19 Jul 2022, 13:21:46
Short summary description Conen Mounts FSH-SM monitor mount accessory:

Conen Mounts FSH-SM, Shelf, 10 kg, 3,4 kg, 600 mm, 400 mm, 50 mm

Long summary description Conen Mounts FSH-SM monitor mount accessory:

Conen Mounts FSH-SM. Product type: Shelf, Maximum weight capacity: 10 kg. Weight: 3,4 kg, Width: 600 mm, Depth: 400 mm. Package height: 60 mm, Package width: 530 mm, Package depth: 430 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.