Conceptronic logo

Conceptronic CSP480C2 interface cards/adapter Internal USB 2.0

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62184
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Conceptronic CSP480C2 interface cards/adapter Internal USB 2.0:

Conceptronic CSP480C2, CardBus, USB 2.0, Type II, Black, Blue, Laptop, Ali M5273

Long summary description Conceptronic CSP480C2 interface cards/adapter Internal USB 2.0:

Conceptronic CSP480C2. Host interface: CardBus, Output interface: USB 2.0, CardBus PCMCIA slot type: Type II. Product color: Black, Blue, Purpose: Laptop. Chipset: Ali M5273. Minimum storage drive space: 25 MB. Width: 53 mm, Depth: 114 mm, Height: 13 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.