Conceptronic CHD3DUW, HDD enclosure, 3.5", Serial ATA, Serial ATA II, Serial ATA III, 0,48 Gbit/s, USB connectivity, White
Conceptronic CHD3DUW. Product type: HDD enclosure. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III. Data transfer rate: 0,48 Gbit/s. Product color: White