Conceptronic CLLSPKTRVTUBE, 2.0 channels, Wired, Stereo portable speaker, Black, Standard, MP3 player
Conceptronic CLLSPKTRVTUBE. Audio output channels: 2.0 channels. Connectivity technology: Wired. Product type: Stereo portable speaker, Product color: Black, Product design: Standard. Recommended usage: MP3 player. Battery technology: Lithium-Ion (Li-Ion)