CLUB3D logo

CLUB3D GTX 460 NVIDIA GeForce GTX 460 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88292
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D GTX 460 NVIDIA GeForce GTX 460 1 GB GDDR5:

CLUB3D GTX 460, GeForce GTX 460, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D GTX 460 NVIDIA GeForce GTX 460 1 GB GDDR5:

CLUB3D GTX 460. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 460, Processor frequency: 675 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.