CLUB3D logo

CLUB3D 8400GS 256MB GDDR3 GeForce 8400 GS

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73533
Info modified on:
02 Sept 2024, 20:26:08
Short summary description CLUB3D 8400GS 256MB GDDR3 GeForce 8400 GS:

CLUB3D 8400GS 256MB GDDR3, GeForce 8400 GS, GDDR3, 64 bit, 1400 MHz, 2560 x 1600 pixels, PCI Express x1

Long summary description CLUB3D 8400GS 256MB GDDR3 GeForce 8400 GS:

CLUB3D 8400GS 256MB GDDR3. Graphics processor: GeForce 8400 GS, Processor frequency: 540 MHz. Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 3.0. Interface type: PCI Express x1. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.