CLUB3D logo

CLUB3D VGA GeForce 9600GT 512MB PCIe GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74908
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D VGA GeForce 9600GT 512MB PCIe GDDR3:

CLUB3D VGA GeForce 9600GT 512MB PCIe, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description CLUB3D VGA GeForce 9600GT 512MB PCIe GDDR3:

CLUB3D VGA GeForce 9600GT 512MB PCIe. Processor frequency: 650 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.