CLUB3D logo

CLUB3D Radeon X1600PRO, 256MB, DDR GDDR

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85810
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D Radeon X1600PRO, 256MB, DDR GDDR:

CLUB3D Radeon X1600PRO, 256MB, DDR, GDDR, 128 bit, 400 MHz, 2560 x 1600 pixels

Long summary description CLUB3D Radeon X1600PRO, 256MB, DDR GDDR:

CLUB3D Radeon X1600PRO, 256MB, DDR. Processor frequency: 500 MHz. Graphics card memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.