CLUB3D logo

CLUB3D HD 4650, 1024MB, HDMI, Passive Heatpipe 1 GB GDDR2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54502
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D HD 4650, 1024MB, HDMI, Passive Heatpipe 1 GB GDDR2:

CLUB3D HD 4650, 1024MB, HDMI, Passive Heatpipe, 1 GB, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D HD 4650, 1024MB, HDMI, Passive Heatpipe 1 GB GDDR2:

CLUB3D HD 4650, 1024MB, HDMI, Passive Heatpipe. Processor frequency: 600 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.