CLUB3D logo

CLUB3D CGAX-795713 graphics card AMD Radeon HD7950 3 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110568
Info modified on:
02 Sept 2024, 20:26:13
Short summary description CLUB3D CGAX-795713 graphics card AMD Radeon HD7950 3 GB GDDR5:

CLUB3D CGAX-795713, Radeon HD7950, 3 GB, GDDR5, 384 bit, 4096 x 3112 pixels, PCI Express 3.0

Long summary description CLUB3D CGAX-795713 graphics card AMD Radeon HD7950 3 GB GDDR5:

CLUB3D CGAX-795713. Graphics processor family: AMD, Graphics processor: Radeon HD7950, Processor frequency: 880 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 5000 MHz. Maximum resolution: 4096 x 3112 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.