CLUB3D logo

CLUB3D HD 4890 Overclocked Editon 1 GB GDDR5

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20300
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D HD 4890 Overclocked Editon 1 GB GDDR5:

CLUB3D HD 4890 Overclocked Editon, 1 GB, GDDR5, 256 bit, 4000 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D HD 4890 Overclocked Editon 1 GB GDDR5:

CLUB3D HD 4890 Overclocked Editon. Processor frequency: 900 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.