Chieftec logo

Chieftec GPS-500AB-A-BULK power supply unit 500 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32583
Info modified on:
25 Mar 2024, 10:11:58
Short summary description Chieftec GPS-500AB-A-BULK power supply unit 500 W:

Chieftec GPS-500AB-A-BULK, 500 W, 115 - 230 V, 76%, Non-Modular, 150 x 140 x 86 mm, 10 A

Long summary description Chieftec GPS-500AB-A-BULK power supply unit 500 W:

Chieftec GPS-500AB-A-BULK. Total power: 500 W, AC input voltage: 115 - 230 V, Efficiency: 76%. Cabling type: Non-Modular. Dimensions (WxDxH): 150 x 140 x 86 mm, Maximum current: 10 A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.