Chieftec logo

Chieftec Dragon Big Tower 400W Full Tower Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42412
Info modified on:
21 Apr 2020, 11:28:07
Short summary description Chieftec Dragon Big Tower 400W Full Tower Black:

Chieftec Dragon Big Tower 400W, Full Tower, PC, Black, ATX, 400 W, 470 mm

Long summary description Chieftec Dragon Big Tower 400W Full Tower Black:

Chieftec Dragon Big Tower 400W. Form factor: Full Tower, Type: PC, Product color: Black. Power supply: 400 W. Width: 470 mm, Depth: 205 mm, Height: 670 mm. Power supply type: ATX 2.0, Internal drive bays: 6x 3,5", External drive bays: 6x 5 1/4" 2x 3,5"

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.