Chieftec Aegis series Midi-Tower CH-05 Black, Midi Tower, PC, Black, ATX, 540 mm, 205 mm
Chieftec Aegis series Midi-Tower CH-05 Black. Form factor: Midi Tower, Type: PC, Product color: Black. Width: 540 mm, Depth: 205 mm, Height: 460 mm. Internal drive bays: 6x 3,5", External drive bays: 3x 5 1/4", 1x 3,5", Optional fans: 2x 120mm, 2x 92mm