Chief logo

Chief THINSTALL Portrait Adapter Horizontal row Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107353
Info modified on:
10 Jan 2024, 15:58:53
Short summary description Chief THINSTALL Portrait Adapter Horizontal row Black:

Chief THINSTALL Portrait Adapter, Horizontal row, TS525, TS325, TS318T, TS318S, Black, 54,4 kg, TAA compliant, 419,1 mm

Long summary description Chief THINSTALL Portrait Adapter Horizontal row Black:

Chief THINSTALL Portrait Adapter. Product type: Horizontal row, Compatibility: TS525, TS325, TS318T, TS318S, Product color: Black. Width: 419,1 mm, Depth: 11,1 mm. Package weight: 2,49 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.