Chicco logo

Chicco Trio I-Move Travel system pram 1 seat(s) Black, Blue, Grey, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28274
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Chicco Trio I-Move Travel system pram 1 seat(s) Black, Blue, Grey, White:

Chicco Trio I-Move, Travel system pram, Foldable, Black, Blue, Grey, White

Long summary description Chicco Trio I-Move Travel system pram 1 seat(s) Black, Blue, Grey, White:

Chicco Trio I-Move. Type: Travel system pram, Recommended age (max): 36 month(s), Number of seats: 1 seat(s). Width: 930 mm, Depth: 530 mm, Height: 1050 mm. Dimensions folded (WxDxH): 410 x 340 x 960 mm, Wheels mobility: Fixed, Swivel

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.