CHERRY logo

CHERRY JD-8550GB-2 keyboard Mouse included Home/Office RF Wireless QWERTY English Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29816
Info modified on:
02 Sept 2024, 11:50:29
Short summary description CHERRY JD-8550GB-2 keyboard Mouse included Home/Office RF Wireless QWERTY English Black:

CHERRY JD-8550GB-2, Wireless, RF Wireless, Scissor key switch, QWERTY, Black, Mouse included

Long summary description CHERRY JD-8550GB-2 keyboard Mouse included Home/Office RF Wireless QWERTY English Black:

CHERRY JD-8550GB-2. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY, Keyboard number of keys: 114, Recommended usage: Home/Office. Product color: Black. Mouse included

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.