CHERRY logo

CHERRY G83-6105 keyboard Universal USB Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154967
Info modified on:
28 Nov 2023, 13:26:27
Short summary description CHERRY G83-6105 keyboard Universal USB Black:

CHERRY G83-6105, Full-size (100%), Wired, USB, Black

Long summary description CHERRY G83-6105 keyboard Universal USB Black:

CHERRY G83-6105. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 105. Cable length: 1,75 m. Recommended usage: Universal. Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.